The SA5534 is a low-noise operational amplifier with a 10 MHz unity-gain bandwidth, 13 V/μs slew rate, and 100 dB common-mode rejection ratio. It operates from ±3 V to ±20 V supply voltage and is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. The device supports external compensation and offset nulling, and is qualified for operation from -40°C to 85°C.
Low-Noise Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5534DG4 |
| Product Name | SA5534 Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 8000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |