The PGA207 is a digitally programmable gain instrumentation amplifier with gain settings of 1, 2, 5, and 10 V/V, designed for high-speed data acquisition systems. It features FET inputs with a maximum bias current of 100 pA, input overload protection up to -40 V, and a settling time of 3.5 µs to 0.01%. The device is available in a 16-pin SOL-16 surface-mount package and is specified for operation from -40°C to +85°C. Gain is selected via two CMOS/TTL-compatible address lines, and the amplifier provides rail-to-rail output drive with a bandwidth of 600 kHz at the highest gain. Output overdrive recovery time is 1.5 µs, and the supply voltage range is -4.5 V to -18 V. The part includes internal laser trimming for low offset voltage and drift.
High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 209868-PGA207UAE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 5MHz
Amplifier Type: Instrumentation
Slew Rate: 25 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 12.4mA
Channel Output Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Industrial
5MHz Instrumentation Amplifier, 16-SOIC, 18nV/√Hz, 84dB CMRR Product overview: PGA207UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA207UAE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA207UAE4 | 209868-PGA207UAE4 | 687-PGA207UAE4 |
| Product Name | PGA207 High-Speed Programmable Gain Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UAE4 | 5MHz SOIC Operational Amplifier IC |
| RoHS Compliant | RoHS | ||
| Closed-Loop Gain (AVCL) | 1 to 10 V/V | ||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs |
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts |
| IBIAS | 1.00E-4 µA | 2.00E-6 µA |