50-W Stereo Digital Amplifier Power Stage 56-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 143208-TAS5112ADCA
Packaging: Tube/Rail
Type: Class D
Features: Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 62W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 16 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
50-W stereo, 0- to 32-V supply, PWM input Class-D audio amplifier 56-HTSSOP 0 to 70 Product overview: TAS5112ADCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5112ADCA can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO56
Audio Amplifiers Digital Amp Power Stage
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
IC AMP CLASS D STER 62W 56HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5112ADCA | 143208-TAS5112ADCA | 742-TAS5112ADCA | 296-17673-5-ND | TAS5112ADCA | TAS5112ADCA | TAS5112ADCA | TAS5112ADCA |
| Product Name | TAS5112A 50-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5112ADCA | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 56-HTSSOP | Rail/Tube | "56-PowerTFSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; HTSSOP56 | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 56-PowerTFSOP (0.240, 6.10mm Width) | |
| Supply Voltage (VS) | 16 to 25.5 volts | 3.6 volts | 16 to 25.5 volts | 16 to 25.5 volts | 25.5 to 16 volts | |||
| Output Power | 62 watts | 62 watts | 62 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |