100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO44
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5142DDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5142DDV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081342-TAS5142DDV
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Series: PurePath Digital
Packaging: Tube
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs Short-Circuit and Thermal Protection Shutdown
Package: 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Manufacturer Device Package: 44-HTSSOP
Standard Package: 35
Catalog: Class D Amplifier
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Audio Amplifiers Stereo 100W Powerstage
IC AMP CLSS D STER 100W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5142DDV | 296-18033-5-ND | TAS5142DDV | 742-TAS5142DDV | 081342-TAS5142DDV | TAS5142DDV | TAS5142DDV | TAS5142DDV |
| Product Name | TAS5142 100-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits(ICs) | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; HTSSOP44 | Rail/Tube | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||||
| Output Power | 100 watts | 100 watts |