Texas Instruments Low-Power Dual Operational Amplifier IC PTLV6742IDSGR

Description
Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-WSON -40 to 125 Product overview: PTLV6742IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV6742IDSGR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-WSON -40 to 125 Product overview: PTLV6742IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV6742IDSGR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Dual Operational Amplifier IC - 687-PTLV6742IDSGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-PTLV6742IDSGR
Low-Power Dual Operational Amplifier IC 687-PTLV6742IDSGR
Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-WSON -40 to 125 Product overview: PTLV6742IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV6742IDSGR can be used for catalog matching and distributor lookup.

Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-WSON -40 to 125 Product overview: PTLV6742IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV6742IDSGR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IDSGR - 978105-PTLV6742IDSGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IDSGR
978105-PTLV6742IDSGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IDSGR 978105-PTLV6742IDSGR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978105-PTLV6742IDSGR Length: 2 mm Thickness: 750 µm Height: 800 µm Number of Pins: 8 Width: 2 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978105-PTLV6742IDSGR
Length: 2 mm
Thickness: 750 µm
Height: 800 µm
Number of Pins: 8
Width: 2 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-PTLV6742IDSGR 978105-PTLV6742IDSGR
Product Name Low-Power Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IDSGR
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data