Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Audio Amplifiers 5.7W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 8.5V Class-H Boost 42-DSBGA -40 to 85
IC AMP CLASS D MONO 5W 42DSBGA
IC AMP CLASS D MONO 5W 42DSBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-49928-2-ND | TAS2557YZT | TAS2557YZT | TAS2557YZT | TAS2557YZT |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | ||
| Output Power | 5 watts | 5 watts | 5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |