The SN10501 is a single-channel, rail-to-rail output, high-speed video amplifier for driving video signals in imaging, DVD/CD-ROM, and active filtering applications. It operates from a single 3-V to 15-V supply, consuming 14 mA per channel. It achieves a 100-MHz bandwidth (-3 dB) and 900-V/µs slew rate, with 50-MHz bandwidth at 0.1 dB gain flatness. Output swing is ±4.5 V into a 150-Ω load, with 100 mA typical drive current. Harmonic distortion is -78 dBc HD2 and -85 dBc HD3 at 5 MHz. The SN10501DG4 variant is packaged in an 8-pin VSSOP with an exposed PowerPAD for thermal management, requiring connection to a thermal plane. Operating junction temperature ranges from -40°C to 85°C, with a maximum of 125°C for reliable continuous operation.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10501DG4 |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |