Programmable Gain Instrumentation Amplifier 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 715750-PGA204BPG4
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 1MHz
Supply Current: 5.2mA
Amplifier Type: Instrumentation
Slew Rate: 0.7V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: PGA204
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 36V, ±4.5V ~ 18V
Instrumentation Amplifier 1 Circuit 16-PDIP
1MHz Instrumentation Amplifier, 10uV Vos, 80dB CMRR, 1-Ch, PDIP Product overview: PGA204BPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204BPG4 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
IC INST AMP 1 CIRCUIT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA204BPG4 | 715750-PGA204BPG4 | PGA204BPG4-ND | 687-PGA204BPG4 | PGA204BPG4 | PGA204BPG4 | PGA204BPG4 |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BPG4 | Instrumentation, Op Amps, Buffer Amps | 1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | |
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts | 9 volts | |||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA |