175W-Stereo, 350W-Mono, Ultra-HD Digital-Input Class-D Amplifier 56-HSSOP 0 to 70 Product overview: TAS3251DKQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175W, 350W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 175W, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS3251DKQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351570-TAS3251DKQ
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Type: Class D
Package: Tube
Standard Package: 20
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 350W x 1 @ 2Ohm; 220W x 1 @ 3Ohm; 175W x 1 @ 4Ohm
Voltage - Supply: 12V ~ 38V
Mounting Type: Surface Mount
Package / Case: 56-PowerBSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-HSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TAS3251
Product Status: Obsolete
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
Audio Amplifiers DIGITAL INPUT AKITA
IC AMP D MONO/STER 350W 56HSSOP
IC AMP D MONO/STER 350W 56HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
IC AMP D MONO/STER 350W 56HSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TAS3251DKQ | 1351570-TAS3251DKQ | 296-50218-ND | TAS3251DKQ | TAS3251DKQ | TAS3251DKQ | TAS3251DKQ | TAS3251DKQ |
| Product Name | 175W 350W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10.8 to ? volts | 12 to 38 volts | 12 to 38 volts | 38 to 12 volts | 12 to 38 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Power | 350 watts | 350 watts | 350 watts | 350 watts | ||||
| Operation Class | Class D | Class D | Class D |