Texas Instruments PGA204 Programmable Gain Instrumentation Amplifier PGA204BP

Description
Programmable Gain Instrumentation Amplifier 16-PDIP
Request a Quote Datasheet
Description
Programmable Gain Instrumentation Amplifier 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA204 Programmable Gain Instrumentation Amplifier - PGA204BP - Texas Instruments
Dallas, TX, United States
PGA204 Programmable Gain Instrumentation Amplifier
PGA204BP
PGA204 Programmable Gain Instrumentation Amplifier PGA204BP
Programmable Gain Instrumentation Amplifier 16-PDIP

Programmable Gain Instrumentation Amplifier 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V Operational Amplifier IC
687-PGA204BP
Dual 1MHz 18V Operational Amplifier IC 687-PGA204BP
1MHz Inst Amp, 18V Dual Supply, 80dB CMRR, 16-Pin PDIP Product overview: PGA204BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204BP can be used for catalog matching and distributor lookup.

1MHz Inst Amp, 18V Dual Supply, 80dB CMRR, 16-Pin PDIP Product overview: PGA204BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PGA204BP - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 60uV Offset-Max, 1MHz Band Width, BIPolar, PDIP16

Instrumentation Amplifier, 1 Func, 60uV Offset-Max, 1MHz Band Width, BIPolar, PDIP16

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BP - 026682-PGA204BP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BP
026682-PGA204BP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BP 026682-PGA204BP
Manufacturer: Texas Instruments Win Source Part Number: 026682-PGA204BP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 5.2mA Channel Output Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026682-PGA204BP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 23mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation Amplifiers - 6604415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
6604415
Instrumentation Amplifiers 6604415
SP Instr Amp Single 18V 16-Pin PDIP

SP Instr Amp Single 18V 16-Pin PDIP

Supplier's Site
Instrumentation Amplifiers - 6604415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
6604415P
Instrumentation Amplifiers 6604415P
SP Instr Amp Single 18V 16-Pin PDIP

SP Instr Amp Single 18V 16-Pin PDIP

Supplier's Site
Instrumentation Amplifiers - 1025672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1025672
Instrumentation Amplifiers 1025672
SP Instr Amp Single 18V 16-Pin PDIP

SP Instr Amp Single 18V 16-Pin PDIP

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - PGA204BP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PGA204BP-ND
Instrumentation, Op Amps, Buffer Amps PGA204BP-ND
Instrumentation Amplifier 1 Circuit 16-PDIP

Instrumentation Amplifier 1 Circuit 16-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PGA204BP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PGA204BP
IC INST AMP 1 CIRCUIT 16DIP

IC INST AMP 1 CIRCUIT 16DIP

Supplier's Site Datasheet
Instrument Amplifier, 1Mhz, 123Db, Dip-16; No. Of Amplifiers Texas Instruments - 75C5420 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 1Mhz, 123Db, Dip-16; No. Of Amplifiers Texas Instruments
75C5420
Instrument Amplifier, 1Mhz, 123Db, Dip-16; No. Of Amplifiers Texas Instruments 75C5420
INSTRUMENT AMPLIFIER, 1MHZ, 123DB, DIP-16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; CMRR:123dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 1MHZ, 123DB, DIP-16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; CMRR:123dB RoHS Compliant: Yes

Supplier's Site
Amp Instrument Prog Gain, Pdip, 204; No. Of Amplifiers Texas Instruments - 29AH7054 - Newark, An Avnet Company
Chicago, IL, United States
Amp Instrument Prog Gain, Pdip, 204; No. Of Amplifiers Texas Instruments
29AH7054
Amp Instrument Prog Gain, Pdip, 204; No. Of Amplifiers Texas Instruments 29AH7054
AMP INSTRUMENT PROG GAIN, PDIP, 204; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes

AMP INSTRUMENT PROG GAIN, PDIP, 204; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - PGA204BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA204BP
Integrated Circuits (ICs) - Linear - Amplifiers PGA204BP
IC INST AMP 1 CIRCUIT 16DIP

IC INST AMP 1 CIRCUIT 16DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - PGA204BP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
PGA204BP
Instrumentation, OP Amps, Buffer Amps PGA204BP
IC INST AMP 1 CIRCUIT 16DIP

IC INST AMP 1 CIRCUIT 16DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA204BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA204BP
Instrumentation, OP Amps, Buffer Amps PGA204BP
Instrumentation Amplifier 1 Circuit 16-PDIP

Instrumentation Amplifier 1 Circuit 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number PGA204BP 687-PGA204BP PGA204BP 026682-PGA204BP 6604415 6604415P PGA204BP-ND PGA204BP 75C5420 PGA204BP PGA204BP PGA204BP
Product Name PGA204 Programmable Gain Instrumentation Amplifier Dual 1MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BP Instrumentation Amplifiers Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrument Amplifier, 1Mhz, 123Db, Dip-16; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
Slew Rate 0.3000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs 0.7000 V/µs
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 9 to 36 volts 9 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data