4W Class-D audio power amplifier with speaker I-V sense and integrated Class-G boost converter 30-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1105440-TAS2552YFFR
Packaging: Reel - TR
Type: Class D, Class G
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 4W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Dimension: 30-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Audio Amplifiers 4W Class-D audio power Amp
IC AMP D/G MONO 4W 30DSBGA
IC AMP D/G MONO 4W 30DSBGA
IC AMP D/G MONO 4W 30DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TAS2552YFFR | 1105440-TAS2552YFFR | 296-37477-2-ND | TAS2552YFFR | TAS2552YFFR | TAS2552YFFR | TAS2552YFFR | TAS2552YFFR |
| Product Name | TAS2552 4W Class-D audio power amplifier with speaker I-V sense and integrated Class-G boost converter | Linear - Linear - Amplifiers - Audio - TAS2552YFFR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | |||||||
| Output Power | 4 watts | 4 watts | 4 watts | 4 watts | 4 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | 30-DSBGA | 30-UFBGA, DSBGA | 30-UFBGA, DSBGA | 30-UFBGA, DSBGA | Surface Mount |