15-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
TAS5103 15-W Stereo Digital Amplifier Power Stage
15-W stereo, 8- to 23-V supply, PWM input open loop Class-D audio amplifier 32-HTSSOP 0 to 70 Product overview: TAS5103DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5103DAP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 15W 32HTSSOP
Audio Amplifiers 15W Stereo PWM Inp Pwr Stage
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5103DAP | 296-23614-5-ND | TAS5103DAP | 742-TAS5103DAP | TAS5103DAP | TAS5103DAP | TAS5103DAP |
| Product Name | TAS5103 15-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; HTSSOP32 | Rail/Tube | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 23 volts | 3 to 23 volts | 8 to 23 volts | 23 to 8 volts | |||
| Output Power | 15 watts | 15 watts |