The TAS5122 is a high-performance stereo digital amplifier power stage designed to drive 6-Ω speakers at up to 30 W per channel using TI's PurePath Digital technology. It is offered in a 56-pin HTSSOP (DCA) package with an exposed thermal pad for enhanced heat dissipation. The device supports operating junction temperatures from -40°C to 150°C and includes built-in protection against overcurrent, overtemperature, and undervoltage conditions. It is compliant with EMI requirements when used with a recommended system design and operates with a supply voltage up to 28 V. The TAS5122DCAR variant is packaged in tape and reel for automated assembly, with an operating temperature range of 0°C to 70°C.
50-W Stereo Digital Amplifier Power Stage 56-HTSSOP 0 to 70
50-W stereo, 0- to 25.5-V supply, PWM input Class-D audio amplifier 56-HTSSOP 0 to 70 Product overview: TAS5122DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5122DCAR can be used for catalog matching and distributor lookup.
TAS5122 50-W Stereo Digital Amplifier Power Stage
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 102143-TAS5122DCAR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 37W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 16 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
IC AMP CLASS D STER 37W 56HTSSOP
Audio Amplifiers TAS5122: Digital Amp Power Stage
IC AMP CLASS D STER 37W 56HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5122DCAR | 742-TAS5122DCAR | TAS5122DCAR | TAS5122DCAR-ND | 102143-TAS5122DCAR | TAS5122DCAR | TAS5122DCAR | TAS5122DCAR | TAS5122DCAR |
| Product Name | TAS5122 50-W Stereo Digital Amplifier Power Stage | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5122DCAR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP56 | "56-PowerTFSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 56-HTSSOP | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 56-PowerTFSOP (0.240, 6.10mm Width) | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Standards | RoHS |