Dual General-Purpose Operational Amplifier 8-SO 0 to 70
2-Ch 3MHz Op Amp, 15V, 1.7V/µs Slew, 8-SO, Bipolar Product overview: RC4558PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, 1.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, 1.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558PSR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential 8-SO
General Purpose Amplifier 2 Circuit Differential 8-SO
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 027217-RC4558PSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 2.5mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Differential 8-SO
Operational Amplifiers - Op Amps Dual GP Op Amp
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558PSR | 687-RC4558PSR | 296-9651-2-ND | RC4558PSR | 027217-RC4558PSR | RC4558PSR | RC4558PSR | RC4558PSR | RC4558PSR |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | 3MHz 15V 1.7V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558PSR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | |||||
| VOS | 6 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |