Texas Instruments High-Performance Analog Audio Amplifiers TAS5101DAP

Description
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-13044-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-13044-5-ND
Audio Amplifiers 296-13044-5-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
HTSSOP Audio Amplifier - 742-TAS5101DAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Audio Amplifier
742-TAS5101DAP
HTSSOP Audio Amplifier 742-TAS5101DAP
15-W Stereo Digital Amplifier Power Stage 32-HTSSOP Product overview: TAS5101DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5101DAP can be used for catalog matching and distributor lookup.

15-W Stereo Digital Amplifier Power Stage 32-HTSSOP Product overview: TAS5101DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5101DAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TAS5101DAP - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 15W, 2 Channel(s), 1 Func, PDSO32

Audio Amplifier, 15W, 2 Channel(s), 1 Func, PDSO32

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TAS5101DAP - 143036-TAS5101DAP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5101DAP
143036-TAS5101DAP
Linear - Linear - Amplifiers - Audio - TAS5101DAP 143036-TAS5101DAP
Manufacturer: Texas Instruments Win Source Part Number: 143036-TAS5101DAP Packaging: Tube/Rail Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 15W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-HTSSOP Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TDA7265; TAS5101DAPR; TAS5101DAPRG4; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143036-TAS5101DAP
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TDA7265; TAS5101DAPR; TAS5101DAPRG4;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - TAS5101DAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5101DAP
Audio Amplifiers TAS5101DAP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5101DAP
Integrated Circuits (ICs) - Linear - Amplifiers TAS5101DAP
IC AMP CLASS D STER 15W 32HTSSOP

IC AMP CLASS D STER 15W 32HTSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 296-13044-5-ND 742-TAS5101DAP TAS5101DAP 143036-TAS5101DAP TAS5101DAP TAS5101DAP
Product Name Audio Amplifiers HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5101DAP Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Output Power 15 watts 15 watts 15 watts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 8287630 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Operating Range Speaker
View Details