Texas Instruments High-Performance Analog Dual 100W HTSSOP Audio Amplifier TAS5182DCARG4

Description
100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO56, PLASTIC, HTSSOP-56 Product overview: TAS5182DCARG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5182DCARG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO56, PLASTIC, HTSSOP-56 Product overview: TAS5182DCARG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5182DCARG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 100W HTSSOP Audio Amplifier - 742-TAS5182DCARG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 100W HTSSOP Audio Amplifier
742-TAS5182DCARG4
Dual 100W HTSSOP Audio Amplifier 742-TAS5182DCARG4
100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO56, PLASTIC, HTSSOP-56 Product overview: TAS5182DCARG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5182DCARG4 can be used for catalog matching and distributor lookup.

100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO56, PLASTIC, HTSSOP-56 Product overview: TAS5182DCARG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5182DCARG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TAS5182DCARG4-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5182DCARG4-ND
Audio Amplifiers TAS5182DCARG4-ND
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5182DCARG4 - 1264068-TAS5182DCARG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5182DCARG4
1264068-TAS5182DCARG4
Linear - Linear - Amplifiers - Audio - TAS5182DCARG4 1264068-TAS5182DCARG4
Manufacturer: Texas Instruments Win Source Part Number: 1264068-TAS5182DCARG 4 Series: PurePath Digital Packaging: Reel - TR Type: Class D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 9 V ~ 12.6 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 100W x 2 @ 6 Ohm Family Name: TAS5182 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-HTSSOP Alternative Parts (Cross-Reference): TAS5182DCAR; TAS5182DCAG4; TAS5182DCA; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1264068-TAS5182DCARG4
Series: PurePath Digital
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 9 V ~ 12.6 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 100W x 2 @ 6 Ohm
Family Name: TAS5182
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-HTSSOP
Alternative Parts (Cross-Reference): TAS5182DCAR; TAS5182DCAG4; TAS5182DCA;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - TAS5182DCARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5182DCARG4
Audio Amplifiers TAS5182DCARG4
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TAS5182DCARG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5182DCARG4
Linear - Amplifiers - Audio TAS5182DCARG4
IC AMP CLSS D STER 100W 56HTSSOP

IC AMP CLSS D STER 100W 56HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5182DCARG4
Integrated Circuits (ICs) - Linear - Amplifiers TAS5182DCARG4
IC AMP CLSS D STER 100W 56HTSSOP

IC AMP CLSS D STER 100W 56HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-TAS5182DCARG4 TAS5182DCARG4-ND 1264068-TAS5182DCARG4 TAS5182DCARG4 TAS5182DCARG4 TAS5182DCARG4
Product Name Dual 100W HTSSOP Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5182DCARG4 Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel "56-PowerTFSOP (0.240"", 6.10mm Width)" SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad 56-PowerTFSOP (0.240, 6.10mm Width)
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

LM3886 High-Performance 68W Audio Power Amplifier with Mute - LM3886TF/NOPB - Texas Instruments
Specs
Supply Voltage (VS) 9 to 40 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-220
View Details
11 suppliers
Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details