Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier 24-VQFN -40 to 85
Texas Instruments TAS2505IRGET
Texas Instruments TAS2505IRGET
Texas Instruments TAS2505IRGET
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
2-W, mono, digital & analog input Class-D audio amp with audio processing & mono headphone amplifier 24-VQFN -40 to 85 Product overview: TAS2505IRGET from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2505IRGET can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 2W 24VQFN
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
AUDIO AMP, CLASS D, 96KHZ, 2W, 24QFN; Output Power:8mW; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:1.5V to 2V; Amplifier Case Style:VQFN; No. of Pins:24Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D MONO 2W 24VQFN
IC AMP CLASS D MONO 2W 24VQFN
Audio Amplifiers Digital In Class-D Speaker Amp
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS2505IRGET | 8143934 | 8143934P | 296-35780-2-ND | 742-TAS2505IRGET | TAS2505IRGET | TAS2505IRGET | 26AJ9775 | TAS2505IRGET | TAS2505IRGET | TAS2505IRGET |
| Product Name | TAS2505 Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | VQFN Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amp, Class D, 96Khz, 2W, 24Qfn; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 2 volts | 1.95 to 1.5 volts | |||||
| Output Power | 2 watts | 2 watts | 2 watts | 0.0080 watts | 2 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | VQFN | Qfn | QFN | 24-VFQFN Exposed Pad | Tape and Reel | Surface Mount | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |