4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
Audio Amplifiers 4-Ch Auto Dig Amp
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5424ATDKDMQ1 | 296-22043-5-ND | TAS5424ATDKDMQ1 | TAS5424ATDKDMQ1 | TAS5424ATDKDMQ1 |
| Product Name | TAS5424A 4-Channel Automotive Digital Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||
| Package Type | HSSOP | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | ||
| Output Power | 116 watts | 116 watts |