Zero-Drift, Programmable Gain Amplifier with MUX 10-VSSOP -40 to 125
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144358-PGA112AIDGST
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Amplifier Type: Programmable Gain
Slew Rate: 8 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 330μA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing
Programmable Gain Amp, 10MHz BW, 75uV Vos, 13nV/rtHz Noise, 2-CH, MSOP Product overview: PGA112AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA112AIDGST can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP PGA 1 CIRCUIT 10VSSOP
P GAIN AMP, PRECISION, DUAL, 10MSOP; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.2V to 5.5V; Amplifier Case RoHS Compliant: Yes
P GAIN AMP, PRECISION, DUAL, 10MSOP,REEL; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.2V to 5.5V; Amplifier Case RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 10VSSOP
IC OPAMP PGA 1 CIRCUIT 10VSSOP
Special Purpose Amplifiers Sgl-Sply Sgl-Ended Prec Prgrm Gain Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA112AIDGST | 296-23315-1-ND | 144358-PGA112AIDGST | 687-PGA112AIDGST | PGA112AIDGST | PGA112AIDGST | 28AH4688 | PGA112AIDGST | PGA112AIDGST | PGA112AIDGST |
| Product Name | PGA112 Zero-Drift, Programmable Gain Amplifier with MUX | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA112AIDGST | 10MHz MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | P Gain Amp, Precision, Dual, 10Msop; No. Of Channels Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 10-VSSOP | Tape and Reel | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | |||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||||
| Slew Rate | 8 V/µs | 8 V/µs | 3 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs |