Zero-Drift, Programmable Gain Amplifier with MUX 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 145012-PGA112AIDGSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Amplifier Type: Programmable Gain
Slew Rate: 8 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 330μA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing
Programmable Gain Amp, 10MHz BW, 2-CH, VSSOP Product overview: PGA112AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA112AIDGSR can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP PGA 1 CIRCUIT 10VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Special Purpose Amplifiers Sgl Sply Sgl-Ended Prec Prgrmbl Gain
IC OPAMP PGA 1 CIRCUIT 10VSSOP
VSSOP-10-0.5mm Operational Amplifier ROHS
IC OPAMP PGA 1 CIRCUIT 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA112AIDGSR | 145012-PGA112AIDGSR | 687-PGA112AIDGSR | 296-48946-1-ND | PGA112AIDGSR | PGA112AIDGSR | PGA112AIDGSR | PGA112AIDGSR | PGA112AIDGSR | PGA112AIDGSR |
| Product Name | PGA112 Zero-Drift, Programmable Gain Amplifier with MUX | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA112AIDGSR | 10MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||||
| Package Type | VSSOP | SSOP; SOP; 10-VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | SSOP; SOP | Surface Mount | ||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||||
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||||
| VOS | 0.0750 millivolts | 0.0750 millivolts | 0.0750 millivolts |