Manufacturer: Texas Instruments
Win Source Part Number: 1264034-TAS2555YZT
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Short-Circuit and Thermal Protection
Package: 42-UFBGA, DSBGA
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Max Output Power x Channels @ Load: 5.7W x1 @ 4 Ohm
Family Name: TAS2555
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-DSBGA
Alternative Parts (Cross-Reference): SSM2537ACBZ-R7; SSM2537ACBZ-RL; NJU#8719V-TE2;
Introduction Date: August 19, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
IC AMP CLASS D MONO 5.7W 42DSBGA
Audio Amplifiers 5.7W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 8.5V Class-H Boost 42-DSBGA -40 to 85
IC AMP CLASS D MONO 5.7W 42DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1264034-TAS2555YZT | 296-45392-2-ND | TAS2555YZT | TAS2555YZT | TAS2555YZT | TAS2555YZT |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS2555YZT | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | ||
| Output Power | 5.7 watts | 5.7 watts | 5.7 watts | 5.7 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Features | Thermal Shutdown Protection |