Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 801705-TLP175A(TPL,E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Voltage - Load: 0V ~ 60V
Supplier Device Package: 6-SOP
Manufacturer Package: 6-SOP (0.179", 4.55mm), 4 Leads
On-State Resistance (Maximum): 50 Ohms
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
1 Form A(SPST-NO) 1.27V 60V 25Ω 100mA AC,DC SMD-4P Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 100MA 0-60V
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 801705-TLP175A(TPL,E | TLP175A(TPLEDKR-ND | TLP175A(TPL,E | TLP175A(TPL,E |
| Product Name | Solid State Relays - TLP175A(TPL,E | Solid State Relays | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Socket or Plug-in Style | Surface Mount |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 1.27 volts | 1.27 volts | 1.27 volts | |
| Switch Configuration | FormA | FormA |