Sensata Technologies Solid State Relays TD2425

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1029-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1029-ND
Solid State Relays CC1029-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC - 70130447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
70130447
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC 70130447
T Series Solid State Relay, 25 A (Max.) Current Rating, TRIAC Output Type Zero voltage switching Panel mount 600 V transient capability Internal snubber AC control TRIAC output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.

T Series Solid State Relay, 25 A (Max.) Current Rating, TRIAC Output Type

  • Zero voltage switching
  • Panel mount
  • 600 V transient capability
  • Internal snubber
  • AC control
  • TRIAC output
    Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.
Supplier's Site
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Sensata/crydom - 01M9209 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Sensata/crydom
01M9209
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Sensata/crydom 01M9209
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M8155 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
37M8155
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 37M8155
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
TD2425
Solid State Relays - Industrial Mount TD2425
Solid State Relays - Industrial Mount 48-280V .05-25A 3-32

Solid State Relays - Industrial Mount 48-280V .05-25A 3-32

Buy Now Datasheet
Relays - Solid State Relays - TD2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TD2425
Relays - Solid State Relays TD2425
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1029-ND 70130447 01M9209 37M8155 TD2425 TD2425
Product Name Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Sensata/crydom Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel Panel; Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVA1352NS - PVA1352NS - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details