The SPD07505 is a DC solid state relay with a 24V AC/DC non-polarized input and a 5A DC output, designed as a pin-to-pin replacement for electromechanical relays. It is packaged in a 4-SIP case and weighs 18 g. The relay supports a load voltage range of 0-30 VDC, with an on-state voltage drop of 0.3 V and an on-state resistance of 60 mΩ maximum. It features an integrated transient voltage suppressor with a clamping voltage of 60 V maximum and can withstand non-repetitive surge currents up to 25 A for 1 ms. Turn-on time is 2 ms maximum, and turn-off time is 18 ms maximum at 10 Hz switching frequency. Input control voltage ranges from 12-30 VDC, with a control current of 9.3-10.2 mA at nominal voltage. The device meets EN60947-5-1 standards and operates within a case temperature range of -40 to +100°C, with a maximum junction temperature of 125°C.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SPD07505-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |