Single-phase power solid state relay with a 24 to 510 VAC output rating of 75 A (50 A continuous), designed for zero-cross switching and compatible with standard "hockey puck" mounting dimensions at 47.6 mm screw pitch. The relay operates with a 3.5 to 32 VDC input range, features a pluggable 2-point control connector with a yellow LED indicator, and includes built-in input overvoltage protection and output varistor protection. It is rated for IP20 protection, requires mounting on a heatsink, and is constructed with PA6 housing and aluminium base plate. Certified to IEC/EN60947-4-3, IEC 60335-1/VDE0700-1, and UL508 (cURus) standards, with an isolation voltage of 4000 VRMS between input and output. It supports a thermal resistance from junction to case of 0.3 to 0.5 K/W and a maximum operating temperature of +100°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU867070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |