Schneider Electric Solid State Relays SSP3A225BDR

Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP3A225BDR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP3A225BDR-ND
Solid State Relays 4008-SSP3A225BDR-ND
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A225BDR
Solid State Relays - Industrial Mount SSP3A225BDR
Solid State Relays - Industrial Mount 25A 48-530VAC RANDOM 4-32VDC SSR 3 PHASE

Solid State Relays - Industrial Mount 25A 48-530VAC RANDOM 4-32VDC SSR 3 PHASE

Buy Now Datasheet
Relays - Solid State Relays SSP3A225BDR
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric - 28Y7546 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
28Y7546
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric 28Y7546
SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-NO; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP3A225BDR-ND SSP3A225BDR SSP3A225BDR 28Y7546
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products