SPA01420 is an AC solid state relay with a 4-16VDC non-polarized input and a 230VAC, 4A RMS output, designed for pin-to-pin compatibility with electromechanical relays. It features a zero-crossing output, integrated voltage clamping to 600V, and sustains non-repetitive surge currents up to 100A for 10ms. The relay operates across 12-275VAC with a maximum load current of 4A at rated conditions, and supports switching frequencies from 1 to 440Hz. With a maximum junction temperature of 125°C and an operating case temperature range of -40°C to +100°C, it mounts in a 4-SIP package weighing 18g. It meets EN60947-5-1 standards and exhibits high immunity to conducted disturbances per IEC 61000-4-4 and IEC 61000-4-5. Thermal resistance from junction to case is 7.4°C/W and from junction to ambient is 30°C/W.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SPA01420-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |