The SRP1-CCDDL-020NC-N is a solid-state relay designed for DC output applications with a 20 A continuous current rating at 200 VDC, using MOSFET technology for efficient switching. It operates with a 4-32 V DC control input and features an IP20-rated removable cover for protection against dust and accidental contact. The relay has a turn-on and turn-off time of maximum 40 µs, an on-state voltage drop of 0.97 Vrms at rated current, and a maximum thermal resistance of 1.2 °C/W from junction to case. It complies with cULus, CE standards and is suited for applications such as DC heaters, solenoids, and battery disconnect circuits. Its SPST-NO output configuration and DIN-rail mounting compatibility support standard industrial installations.
SSR HP CL, 1X20A/200VDC , DC IN,
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 5666-SRP1-CCDDL-020NC-N-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |