The SSRL660AC100 is a solid state relay designed to control resistive AC loads up to 100 A at voltages from 48 to 660 Vac, using an AC control signal ranging from 90 to 280 Vac. It features zero voltage switching, an LED input status indicator, and a maximum on-state voltage drop of 1.6 V. The device has an input-to-output isolation of 4000 Vrms and requires mounting on a finned heat sink, such as the FHS-6, to manage thermal dissipation. The relay operates within a temperature range of -20 to 80°C and exhibits an off-state leakage current of 0.25 mA at 660 Vac. Maximum surge current ratings are 1200 A for 1-cycle and 300 A for 1 second. It includes built-in protection against RFI due to its solid-state SCR design and is compatible with fast-blow fuses such as the KAX-100.
HIGH RELIABILITY SOLID STATE REL
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 5880-SSRL660AC100-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -4 to 176 F (-20 to 80 C) |