Schneider Electric Solid State Interface Relays SSL1D03BDPR

Description
Schneider Electric SSL1D03BDPR
Request a Quote Datasheet
Description
Schneider Electric SSL1D03BDPR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 2035207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035207
Solid State Interface Relays 2035207
Schneider Electric SSL1D03BDPR

Schneider Electric SSL1D03BDPR

Supplier's Site
Solid State Relays - 4008-SSL1D03BDPR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D03BDPR-ND
Solid State Relays 4008-SSL1D03BDPR-ND
SOLID STATE RELAY PRE ASSEMBLED,

SOLID STATE RELAY PRE ASSEMBLED,

Buy Now Datasheet
Mosfet Relay, Spst, 3.5A, 24Vdc, Spring; Contact Form Square D By Schneider Electric - 84AH2194 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 3.5A, 24Vdc, Spring; Contact Form Square D By Schneider Electric
84AH2194
Mosfet Relay, Spst, 3.5A, 24Vdc, Spring; Contact Form Square D By Schneider Electric 84AH2194
MOSFET RELAY, SPST, 3.5A, 24VDC, SPRING; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Spring Clamp RoHS Compliant: Yes

MOSFET RELAY, SPST, 3.5A, 24VDC, SPRING; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Spring Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 2035207 4008-SSL1D03BDPR-ND 84AH2194
Product Name Solid State Interface Relays Solid State Relays Mosfet Relay, Spst, 3.5A, 24Vdc, Spring; Contact Form Square D By Schneider Electric
Mounting Screw fitting DIN DIN; DIN Rail
Turn-On Switching Dc switching
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 30 volts 16 to 30 volts
Output Voltage Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers