Schneider Electric Solid State Relays SSL1A12JD

Description
SSR RELAY SPST-NO 2A 24-280V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 2A 24-280V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1A12JD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1A12JD-ND
Solid State Relays 4008-SSL1A12JD-ND
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Buy Now Datasheet
Solid State Relay, Spst-No, 2A, 3-12Vdc; Contact Configuration Schneider Electric - 66AH7175 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 2A, 3-12Vdc; Contact Configuration Schneider Electric
66AH7175
Solid State Relay, Spst-No, 2A, 3-12Vdc; Contact Configuration Schneider Electric 66AH7175
SOLID STATE RELAY, SPST-NO, 2A, 3-12VDC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 2A, 3-12VDC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric - 28Y7501 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric
28Y7501
Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric 28Y7501
SSR, PCB MOUNT, 280VAC, 2A, TH; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 2A, TH; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSL1A12JD
Solid State Relays - PCB Mount SSL1A12JD
Solid State Relays - PCB Mount 2A 24-280VAC ZERO 3-12VDC SSR SLIM 1

Solid State Relays - PCB Mount 2A 24-280VAC ZERO 3-12VDC SSR SLIM 1

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
SSL1A12JD
Relays - Solid State Relays SSL1A12JD
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1A12JD-ND 66AH7175 28Y7501 SSL1A12JD SSL1A12JD
Product Name Solid State Relays Solid State Relay, Spst-No, 2A, 3-12Vdc; Contact Configuration Schneider Electric Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Socket or Plug-in Style; Socket PCBoard; PCB Through Hole
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products