Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 25A 3-32VDC CONSTANT
-20 to +80 Operating Temperature Range, Hockey Puck Solid State Relay with Snubberless Traic Output
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB554-ND | 76M8682 | SSRT-240D25 | 70199305 | SSRT-240D25 |
| Product Name | Solid State Relays | Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Solid State Relays - Industrial Mount | Relay;SSR;Industrial;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Screw | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |