TE Connectivity Solid State Relays SSRD-240DE25

Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 41-SSRD-240DE25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSRD-240DE25-ND
Solid State Relays 41-SSRD-240DE25-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8 - SSRD-240DE25 - ASAP Semiconductor LLC
Anaheim, CA, United States
Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8
SSRD-240DE25
Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8 SSRD-240DE25
Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8

Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8

Supplier's Site
Solid State Relay, Spst, 25A, 24-280Vac; Contact Configuration Potter&brumfield Te Connectivity - 32M0186 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 25A, 24-280Vac; Contact Configuration Potter&brumfield Te Connectivity
32M0186
Solid State Relay, Spst, 25A, 24-280Vac; Contact Configuration Potter&brumfield Te Connectivity 32M0186
SOLID STATE RELAY, SPST, 25A, 24-280VAC; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 25A, 24-280VAC; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 41-SSRD-240DE25-ND SSRD-240DE25 32M0186
Product Name Solid State Relays Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8 Solid State Relay, Spst, 25A, 24-280Vac; Contact Configuration Potter&brumfield Te Connectivity
Mounting Chassis Mount PCBoard Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details