The SRP1-CB series is a high-endurance solid-state relay designed for high-frequency switching in industrial and commercial applications, featuring zero cross or instantaneous turn-on options for AC loads. The SRP1-CBARH-050NW-N variant is a 50 A relay with a 48-600 V AC output voltage range and instantaneous switching, compatible with 90-280 V AC input control. It complies with cULus and CE standards and uses Direct Bonding Technology with Littelfuse proprietary IXYS power semiconductors for enhanced reliability. The relay is rated for operation with No heatsink required, provided the baseplate is exposed to free ambient air. RoHS and REACH compliance is confirmed.
SRP1-CB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | SRP1-CBARH-050NW-N | 5666-SRP1-CBARH-050NW-N-ND |
| Product Name | SRP1-CB | Solid State Relays |
| Mounting | Chassis Mount | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |