The SRP1-CBDZL-010NF-N is a high-endurance solid-state relay with quick-connect terminals, designed for high-frequency switching in food and beverage applications. It features zero-cross switching, a 10 A continuous load current rating at 24-240 V AC, and a 4-32 V DC input control range. The relay complies with cULus and CE standards, includes built-in overvoltage protection, and meets IEC 61000-4-2, IEC 61000-4-3, IEC 61000-4-4, IEC 61000-4-5, IEC 61000-4-6, and IEC 61000-4-11 immunity requirements. It is RoHS and REACH compliant. A heatsink is mandatory for operation at rated current. Thermal resistance junction to case is 1.0 °C/W. On-state voltage drop is maximum 1.15 Vrms at rated current.
SRP1-CB-F
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | SRP1-CBDZL-010NF-N | 18-SRP1-CBDZL-010NF-N-ND |
| Product Name | SRP1-CB-F | Solid State Relays |
| Mounting | Chassis Mount | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |