Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSRM SRS,DIN MOUNT 55A, 600V AC - AC I/P
Solid State Relays - Industrial Mount SPST-NO 90-140VAC 55A
SSR RELAY SPST-NO 55A 48-660V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | SSRM-600A55-ND | 35AC4049 | SSRM-600A55 | SSRM-600A55 |
| Product Name | Solid State Relays | Ssrm Srs,din Mount 55A, 600V Ac Ac I/p Potter&brumfield Te Connectivity | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC |