Schneider Electric Solid State Interface Relays SSL1A12BDRPR

Description
Schneider Electric SSL1A12BDRPR
Request a Quote Datasheet
Description
Schneider Electric SSL1A12BDRPR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 2035248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035248
Solid State Interface Relays 2035248
Schneider Electric SSL1A12BDRPR

Schneider Electric SSL1A12BDRPR

Supplier's Site
Solid State Relays - 4008-SSL1A12BDRPR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1A12BDRPR-ND
Solid State Relays 4008-SSL1A12BDRPR-ND
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Buy Now Datasheet
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric - 12AJ7873 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric
12AJ7873
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric 12AJ7873
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays SSL1A12BDRPR
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 2035248 4008-SSL1A12BDRPR-ND 12AJ7873 SSL1A12BDRPR
Product Name Solid State Interface Relays Solid State Relays Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric Relays - Solid State Relays
Mounting Screw fitting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Turn-On Switching Random; Random voltage switching Random
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 30 volts 16 to 30 volts
Output Voltage Type DC AC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773190248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Specs
Application Type General
Mounting Through Hole
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - Z7467-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers