TE Connectivity Solid State Relays SSRK-600D30

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PB1244-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PB1244-ND
Solid State Relays PB1244-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSRK-600D30
Solid State Relays - Industrial Mount SSRK-600D30
Solid State Relays - Industrial Mount SPST-NO 4-32VDC 30A SS RELAY

Solid State Relays - Industrial Mount SPST-NO 4-32VDC 30A SS RELAY

Buy Now Datasheet
Relays - Solid State Relays SSRK-600D30
SSR RELAY SPST-NO 30A 48-660V

SSR RELAY SPST-NO 30A 48-660V

Supplier's Site
Ssr, Din Rail Mount, 660Vac, 32Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 50R7464 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 660Vac, 32Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
50R7464
Ssr, Din Rail Mount, 660Vac, 32Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 50R7464
SSR, DIN RAIL MOUNT, 660VAC, 32VDC, 30A; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw Clamp; Switching Mode:Zero Crossing; Depth:81.3mm RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 660VAC, 32VDC, 30A; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw Clamp; Switching Mode:Zero Crossing; Depth:81.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PB1244-ND SSRK-600D30 SSRK-600D30 50R7464
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Din Rail Mount, 660Vac, 32Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
Mounting DIN DIN; DIN Rail DIN; DIN Rail, Panel
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers