SOLID STATE RELAY, MONOPHASIC, POWER, 12-280VAC 25A, ZERO CROSSING, FOR RESISTIVE LOADS, IN FLATPAC PACKAGE, 80G, WITH GREEN INPUT LED, MOUNTED ON DIN RAIL OR DIRECTLY ON PCB, INPUT: 185-265VAC/DC, OUTPUT ISOLATION 4000VRMS, THERMAL RESISTANCE 1.7K/W, OPERATING TEMPERATURE -55 TO +100°C, COMPLIES WITH EN60947-4-3 AND UL/cUL STANDARDS.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOL942960-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -67 to 212 F (-55 to 100 C) |