Single-phase solid state relay for resistive loads (AC-51) with a 24-600 VAC output rating of 35 A, designed for mounting on a heatsink. The device features a 3.5-32 VDC input with integrated over-voltage protection, a 2-point pluggable control connector, and a yellow LED indicator. It has a zero-crossing output, IP20 protection via removable terminal flaps, and dimensions compatible with standard 'hockey puck' SSRs (22.5 mm width, 47.6 mm mounting pitch). Built to IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Thermal resistance junction-to-case is 0.7 K/W. Weight is 80 g. The housing is made of PA 6 UL94V-0 plastic with an aluminum base.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU963460-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -67 to 212 F (-55 to 100 C) |