Solid state relay for 1-phase AC loads up to 50 A, with 5 to 24 V DC input control and zero voltage switching. Mounted on a panel with screw terminals supporting 0.2 to 8.26 mm² (AWG 24 to AWG 8) cables. Dimensions are 59 mm wide, 45 mm high, and 29 mm deep, weighing 115 g. Features a green LED input indicator, IP10 protection, and operates from -30 to 80 °C. Rated for 3.8 kV AC insulation between input and output, 8 kV impulse withstand from output to case, and complies with UL 508, EN/IEC 60947-4-3, EN/IEC 62314, and CSA C22.2 No 14 standards; certified UL, CE, UKCA, TÜV, RoHS, and REACH.
SOLID STATE RELAY, EASY HARMONY
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 4008-SSP1A150BDE-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |