Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 45A 48-660V
Solid State Relays - Industrial Mount SPST-NO 4-32VDC 45A SS RELAY
SSRM SRS,DIN MOUNT 45A, 600V AC - DC I/P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1245-ND | SSRM-600D45 | SSRM-600D45 | 35AC4050 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssrm Srs,din Mount 45A, 600V Ac Dc I/p Potter&brumfield Te Connectivity |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |