Schneider Electric Solid State Relays SSM1A16B7R

Description
SSR RELAY SPST-NO 6A 24-280V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 6A 24-280V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1A16B7R-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1A16B7R-ND
Solid State Relays 4008-SSM1A16B7R-ND
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Buy Now Datasheet
Solid State Relay, Spst-No, 18-36Vac; Contact Configuration Schneider Electric - 66AH7192 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 18-36Vac; Contact Configuration Schneider Electric
66AH7192
Solid State Relay, Spst-No, 18-36Vac; Contact Configuration Schneider Electric 66AH7192
SOLID STATE RELAY, SPST-NO, 18-36VAC; Contact Configuration:SPST-N O; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 18-36VAC; Contact Configuration:SPST-NO; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - SSM1A16B7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1A16B7R
Relays - Solid State Relays SSM1A16B7R
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A16B7R
Solid State Relays - Industrial Mount SSM1A16B7R
Solid State Relays - Industrial Mount 6A 24-280VAC RANDOM 4-32VAC SSR 1

Solid State Relays - Industrial Mount 6A 24-280VAC RANDOM 4-32VAC SSR 1

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1A16B7R-ND 66AH7192 SSM1A16B7R SSM1A16B7R
Product Name Solid State Relays Solid State Relay, Spst-No, 18-36Vac; Contact Configuration Schneider Electric Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425E - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390082308240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details