TE Connectivity Solid State Relays SSRDC-200D40

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PB2567-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PB2567-ND
Solid State Relays PB2567-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1316238-SSRDC-200D40 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1316238-SSRDC-200D40
Relays - Solid State Relays 1316238-SSRDC-200D40
Win Source Part Number: 1316238-SSRDC-200D40 Category: Relays>Solid State Relays Series: SSRDC Termination Style: Screw Terminal Package: Bulk Voltage - Input: 3.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 40 A Voltage - Load: 0 V ~ 200 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Supplier Device Package: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.41.0060 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: SSRDC RoHS Status: RoHS non-compliant

Win Source Part Number: 1316238-SSRDC-200D40
Category: Relays>Solid State Relays
Series: SSRDC
Termination Style: Screw Terminal
Package: Bulk
Voltage - Input: 3.5 ~ 32VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Load Current: 40 A
Voltage - Load: 0 V ~ 200 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Supplier Device Package: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.41.0060
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: SSRDC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSRDC-200D40
Solid State Relays - Industrial Mount SSRDC-200D40
Solid State Relays - Industrial Mount 40A, 200V DC WITH DC INPUT

Solid State Relays - Industrial Mount 40A, 200V DC WITH DC INPUT

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SSRDC-200D40
Relays - Solid State Relays SSRDC-200D40
SSR RELAY SPST-NO 40A 0-200V

SSR RELAY SPST-NO 40A 0-200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PB2567-ND 1316238-SSRDC-200D40 SSRDC-200D40 SSRDC-200D40
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 212 F (-30 to 100 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details