Schneider Electric Solid State Relays SSP1A490BDS

Description
SSR RELAY SPST-NO 90A 48-660V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 90A 48-660V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP1A490BDS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP1A490BDS-ND
Solid State Relays 4008-SSP1A490BDS-ND
SSR RELAY SPST-NO 90A 48-660V

SSR RELAY SPST-NO 90A 48-660V

Buy Now Datasheet
Solid State Relay, Spst, 90A, 48-660Vac; Contact Configuration Schneider Electric - 12AJ8180 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 90A, 48-660Vac; Contact Configuration Schneider Electric
12AJ8180
Solid State Relay, Spst, 90A, 48-660Vac; Contact Configuration Schneider Electric 12AJ8180
SOLID STATE RELAY, SPST, 90A, 48-660VAC; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 90A, 48-660VAC; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays SSP1A490BDS
SSR RELAY SPST-NO 90A 48-660V

SSR RELAY SPST-NO 90A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP1A490BDS-ND 12AJ8180 SSP1A490BDS
Product Name Solid State Relays Solid State Relay, Spst, 90A, 48-660Vac; Contact Configuration Schneider Electric Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details