Schneider Electric Solid State Relays SSL1D101JDPV

Description
SSR RELAY SPST-NO 100MA 1-48V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 100MA 1-48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1D101JDPV-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D101JDPV-ND
Solid State Relays 4008-SSL1D101JDPV-ND
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Buy Now Datasheet
Relays - Solid State Relays SSL1D101JDPV
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Supplier's Site
Solid State Relay, 0.1A, 1-48Vdc, Socket; Contact Configuration Schneider Electric - 12AJ7885 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.1A, 1-48Vdc, Socket; Contact Configuration Schneider Electric
12AJ7885
Solid State Relay, 0.1A, 1-48Vdc, Socket; Contact Configuration Schneider Electric 12AJ7885
SOLID STATE RELAY, 0.1A, 1-48VDC, SOCKET; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 0.1A, 1-48VDC, SOCKET; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric - 26AK3607 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric
26AK3607
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric 26AK3607
SOLID STATE RELAY, SPST, 0.1A, 1-48VDC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 0.1A, 1-48VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1D101JDPV-ND SSL1D101JDPV 12AJ7885 26AK3607
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 0.1A, 1-48Vdc, Socket; Contact Configuration Schneider Electric Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric
Mounting DIN DIN; DIN Rail Socket or Plug-in Style; Socket
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SILD845160 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers