SSR RELAY SPST-NO 6A 48-600V
SSR RELAY SPST-NO 6A 48-600V
SOLID STATE RELAY, DPST-NO, 4-32VDC; Contact Configuration:DPST-N
Solid State Relays - Industrial Mount 6A 48-600VAC RANDOM 4-32VDC SSR 2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM2A36BDR-ND | SSM2A36BDR | 37AJ1268 | SSM2A36BDR |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Dpst-No, 4-32Vdc; Contact Configuration Schneider Electric | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |