The SOB967660 is a dual-phase solid state relay designed for AC-51 resistive loads, with a 24 to 600 VAC output range rated at 2 × 50 A nominal current and capable of handling 2 × 75 A peak. It features zero-cross switching, back-to-back thyristors with TMS2 technology, and double 10 to 30 VDC input with green LEDs. The relay has an IP20 protection rating, requires mounting on a heatsink, and meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Thermal resistance junction-to-case is 0.3 K/W, and isolation between input/output and output/case is 4000 VRMS. Input immunity complies with EN61000-4-4 and EN61000-4-5 at 2 kV. The device weighs 80 g and operates from -40 to +100 °C. The input connector is not included and must be selected separately.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB967660-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |