Schneider Electric Solid State Relays SSL1D101BD

Description
SSR RELAY SPST-NO 100MA 1-48V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 100MA 1-48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1D101BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D101BD-ND
Solid State Relays 4008-SSL1D101BD-ND
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSL1D101BD
Solid State Relays - PCB Mount SSL1D101BD
Solid State Relays - PCB Mount .1A 1-48VDC 16-30VDC SSR SLIM 1

Solid State Relays - PCB Mount .1A 1-48VDC 16-30VDC SSR SLIM 1

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
SSL1D101BD
Relays - Solid State Relays SSL1D101BD
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Supplier's Site
Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric - 28Y7508 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric
28Y7508
Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric 28Y7508
SSR, PCB MOUNT, 48VDC, 0.1A, TH; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:1VDC; Product Range:- RoHS Compliant: Yes

SSR, PCB MOUNT, 48VDC, 0.1A, TH; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:1VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1D101BD-ND SSL1D101BD SSL1D101BD 28Y7508
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric
Mounting PCBoard Through Hole PCBoard; PCB
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers