Schneider Electric Solid State Relays SSP1A475BDS

Description
SSR RELAY SPST-NO 75A 48-660V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 75A 48-660V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP1A475BDS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP1A475BDS-ND
Solid State Relays 4008-SSP1A475BDS-ND
SSR RELAY SPST-NO 75A 48-660V

SSR RELAY SPST-NO 75A 48-660V

Buy Now Datasheet
Relays - Solid State Relays SSP1A475BDS
SSR RELAY SPST-NO 75A 48-660V

SSR RELAY SPST-NO 75A 48-660V

Supplier's Site
Solid State Relay, Spst, 75A, 48-660Vac; Contact Configuration Schneider Electric - 12AJ8179 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 75A, 48-660Vac; Contact Configuration Schneider Electric
12AJ8179
Solid State Relay, Spst, 75A, 48-660Vac; Contact Configuration Schneider Electric 12AJ8179
SOLID STATE RELAY, SPST, 75A, 48-660VAC; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 75A, 48-660VAC; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP1A475BDS-ND SSP1A475BDS 12AJ8179
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 75A, 48-660Vac; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z8605-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2310977 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details